EN
  • EN
  • DE

LM285BYZ-1.2/NOPB

Part No LM285BYZ-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3 / V-Ref Precision 1.235V 20mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 778879-LM285BYZ-1.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM285
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM285BYZ-1.2/NOPB CAD Model

Description

The LM285BYZ-1.2/NOPB is a precision micropower two-terminal band-gap voltage reference diode designed by Texas Instruments. Operating from a mere 20μA to 20mA current, it offers a stable 1.2V output with minimal variation over different operating conditions. This component is highly versatile, suitable for battery-powered and portable applications, and is a reliable choice for voltage regulation tasks.

Key Features

  • Voltage Precision: The LM285BYZ-1.2/NOPB boasts a precisely trimmed 1.2V output, ensuring consistent performance for critical applications.
  • Low Operating Current: With an operating current range from 20μA to 20mA, this device is optimized for low-power operations, making it ideal for battery-operated devices.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range from -40°C to +85°C, allowing for use in various environmental conditions.
  • Stability: It offers excellent stability with temperature and time, maintaining a consistent voltage output over the lifespan of the device.
  • Package: Available in a TO-92 package, the LM285BYZ-1.2/NOPB is easy to integrate into a wide range of electronic circuits.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and fully RoHS compliant, making it environmentally friendly and suitable for use in all RoHS compliant devices.

Applications

The LM285BYZ-1.2/NOPB is a versatile component that can be utilized in various applications, including:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Analog-to-digital converters (ADCs)
  • Electronic scales
  • Medical devices
  • Automotive electronics

With its precision voltage reference and low-power characteristics, the LM285BYZ-1.2/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess