EN
  • EN
  • DE

LM285DG4-2-5

Part No LM285DG4-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053447-LM285DG4-2-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285DG4-2-5 CAD Model

Description

Product Overview: LM285DG4-2-5 Voltage Reference

The LM285DG4-2-5 is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in various applications. This high-quality component is designed to offer a fixed 2.5V output voltage with a tight tolerance, making it an ideal choice for precision voltage regulation in a wide array of electronic devices.

Key Features

  • Voltage Accuracy: The LM285DG4-2-5 boasts an impressive ±1% initial voltage accuracy, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20 ppm/°C, this voltage reference maintains its precision across a wide temperature range.
  • Wide Operating Current: It operates over a current range of 20 µA to 20 mA, providing flexibility in various circuit configurations.
  • Extended Temperature Range: The device is functional over a full industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The LM285DG4-2-5 is versatile, finding utility in numerous sectors including:

  • Battery-powered equipment
  • Precision data systems
  • Analog and digital electronics
  • Portable instrumentation
  • Power supplies

Product Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±1% Temperature Coefficient 20 ppm/°C Operating Current 20 µA to 20 mA Operating Temperature -40°C to +85°C

Quality and Reliability

As with all Texas Instruments products, the LM285DG4-2-5 is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. With its robust design and proven reliability, this voltage reference is a solid choice for precision voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess