EN
  • EN
  • DE

LM2901AVQDR

Part No LM2901AVQDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS | IC DIFF COMPARATOR QUAD 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 32V, ±1V ~ 16V
Voltage - Input Offset (Maximum) 2mV at 32V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LM2901
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1198168-LM2901AVQDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2901AVQDR CAD Model

Description

The LM2901AVQDR is a versatile quad differential comparator produced by Texas Instruments, designed for applications requiring multiple voltage comparisons. This integrated circuit is part of the LMx301 series and is tailored to operate over a wide range of voltages, from a single 2V power supply up to a dual ±18V power supply, making it suitable for battery-powered devices as well as industrial control systems.

Key Features

  • Wide Supply Voltage Range: Operates from a single 2V up to 36V, or dual supplies of ±1V to ±18V.
  • Low Supply Current Drain: Independent of the supply voltage, which is ideal for battery-powered devices.
  • Low Input Biasing Current: Ensures minimal loading of the sample-and-hold circuits.
  • Low Input Offset Current: Provides more accurate comparisons by minimizing the difference between the two input currents.
  • Offset Voltage: The input offset voltage is nominal and can be corrected easily.
  • Differential Input Voltage Range: Equal to the power supply voltage, for increased flexibility in various applications.
  • Output Voltage Compatible: With TTL, MOS, and CMOS logic systems.
  • Package: Supplied in a 14-Pin SOIC package, which is widely used and easy to integrate into various designs.

Applications

The LM2901AVQDR is highly adaptable and can be used in a variety of electronic applications including:

  • Industrial control systems
  • Limit comparators
  • Simple analog-to-digital converters
  • Voltage monitoring
  • Battery chargers
  • Window comparators
  • Multiple limit switches
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM2901AVQDR is no exception, with rigorous testing and quality control measures ensuring that each component meets the highest industry standards. This makes the LM2901AVQDR a reliable choice for critical and demanding applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4721 $51.9310
260+ $0.3873 $100.6980
400+ $0.3752 $150.0800
555+ $0.3631 $201.5205
715+ $0.3510 $250.9650
955+ $0.3147 $300.5385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,590 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess