EN
  • EN
  • DE

LM2901VQPWRG4

Part No LM2901VQPWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 4 DIFF 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Type Differential
Number of Elements 4
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number LM2901
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852219-LM2901VQPWRG4
Ultra Librarian 3D Model Ultra Librarian LM2901VQPWRG4 CAD Model

Description

The LM2901VQPWRG4 is a versatile quad differential comparator produced by Texas Instruments, designed for applications requiring multiple voltage comparisons. This integrated circuit is part of the LMx01 family and is specifically engineered to operate over a wide range of voltages, offering a flexible solution for various electronic systems.

Key Features

  • Wide Voltage Range: The device can operate from a single power supply over a wide range of voltages or from dual supplies.
  • Low Supply Current Drain: The LM2901VQPWRG4 is optimized for low power consumption, making it suitable for battery-powered devices.
  • Low Input Bias Current: Its design ensures minimal input bias and offset currents, providing accurate and reliable performance.
  • Differential Input Voltage Range: The comparator can handle differential input voltages equal to the power supply voltage, enhancing its versatility.
  • Output Compatibility: The output can be connected to other TTL or CMOS logic and can drive lamps or relays, offering great interfacing flexibility.

Applications

The LM2901VQPWRG4 is suitable for a wide array of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM2901VQPWRG4 is no exception. It is available in a TSSOP-14 package, which ensures robustness and reliability for various environmental conditions. The device also meets or exceeds the stringent industry standards for stability and longevity, making it a reliable choice for critical applications.

Environmental and Regulatory Compliance

The LM2901VQPWRG4 is designed with environmental responsibility in mind. It complies with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and consumers.

With its robust feature set and Texas Instruments' reputation for high-quality products, the LM2901VQPWRG4 is an excellent choice for designers and engineers looking to integrate reliable voltage comparison capabilities into their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3550 $51.4750
345+ $0.2913 $100.4985
535+ $0.2822 $150.9770
735+ $0.2731 $200.7285
950+ $0.2640 $250.8000
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,940 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess