EN
  • EN
  • DE

LM2930T-8.0

Part No LM2930T-8.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Regulator | IC REG LINEAR 8V 150MA TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 8V
Maximum Dropout Voltage 0.6V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 7mA
Maximum Supply Current 40mA
PSRR 52dB (120Hz)
Protection Features Load Dump, Mirror-Image Insertion, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2930
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198289-LM2930T-8.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2930T-8.0 CAD Model

Description

Product Overview: LM2930T-8.0 Voltage Regulator

The LM2930T-8.0 is a robust low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a constant 8.0V output voltage with impressive accuracy and stability, making it an ideal choice for a wide range of electronic applications where voltage precision is crucial.

Key Features

  • Output Voltage: Precisely regulated 8.0V output, suitable for circuits requiring a stable voltage level.
  • Dropout Voltage: Low dropout performance ensures efficiency, even with minimal difference between input and output voltages.
  • Current Capacity: Capable of supplying up to 150mA of load current, catering to moderate power requirements.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected load in the event of a fault.
  • Package: Housed in a TO-220 package, known for its ease of mounting and effective heat dissipation.

Applications

The LM2930T-8.0 is versatile and can be used in various applications, including:

  • Automotive electronics where stable voltage is needed under variable conditions.
  • Portable battery-powered devices requiring efficient power management.
  • Microprocessor or microcontroller-based systems as a reliable power source.
  • Linear power supplies as a post-regulator for higher efficiency.

Reliability and Performance

With its robust design, the LM2930T-8.0 is built to deliver consistent performance. The device is characterized by its ability to operate over a wide range of temperatures, making it suitable for demanding environments. Its low quiescent current also makes it an excellent choice for battery-operated devices, where power conservation is essential.

Whether you're designing automotive systems, consumer electronics, or industrial machinery, the LM2930T-8.0 from Texas Instruments provides the reliability and performance needed to ensure your applications run smoothly.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess