EN
  • EN
  • DE

LM2931AMX-5.0

Part No LM2931AMX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series Low Dropout Regulators | IC REG LINEAR 5V 100MA 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.3V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 15mA
Maximum Supply Current 30mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2931
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198302-LM2931AMX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931AMX-5.0 CAD Model

Description

The LM2931AMX-5.0 from Texas Instruments is a robust low dropout voltage regulator specifically designed to maintain stability and reliability in automotive and battery-powered systems. This regulator is capable of delivering a fixed output voltage of 5V with a maximum output current of 100mA. Its low dropout voltage and ability to withstand transient excesses make it an ideal choice for sensitive electronic devices.

Key Features

  • Output Voltage: 5V fixed output ensures compatibility with a wide range of devices requiring a stable power supply.
  • Output Current: Capable of supplying up to 100mA, catering to most low-power applications.
  • Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • Transient Protection: Withstands load dump and reverse battery conditions, safeguarding against voltage spikes and incorrect power connections.
  • Low Quiescent Current: Ideal for battery-powered applications due to its minimal power consumption when in standby mode.
  • Thermal Shutdown: Integrated thermal shutdown feature prevents damage from overheating.
  • Short Circuit Protection: Built-in safeguards protect against short-circuit conditions, ensuring long-term reliability.

Applications

The LM2931AMX-5.0 is versatile and can be used in various applications, including:

  • Automotive electronics
  • Portable battery-powered devices
  • Microcontroller power supplies
  • Low-power instrumentation

Package and Availability

This voltage regulator is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The LM2931AMX-5.0 is part of Texas Instruments' reliable product line and is widely available through various distributors and electronic component suppliers.

Conclusion

With its combination of features, such as low dropout voltage, transient protection, and thermal shutdown, the LM2931AMX-5.0 is an excellent choice for designers looking for a dependable voltage regulator for their automotive or battery-operated projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6745 $50.5875
185+ $0.5534 $102.3790
280+ $0.5361 $150.1080
390+ $0.5188 $202.3320
500+ $0.5016 $250.8000
670+ $0.4497 $301.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,832 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess