The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2931CM/NOPB

Part No LM2931CM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 8SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.7539 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
15+
$3.3920
$50.880
36+
$2.7830
$100.188
56+
$2.6960
$150.976
77+
$2.6090
$200.893
100+
$2.5220
$252.200
133+
$2.2610
$300.713
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Output Voltage 24V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 1mA to 15mA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 3 V to 24 V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121807-LM2931CM/NOPB
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance

Description

The LM2931CM/NOPB from Texas Instruments is a highly advanced low-dropout voltage regulator designed to offer a broad range of functionalities and features. This versatile product is designed to deliver a stable and reliable power supply, making it an ideal choice for a variety of applications in different sectors. The LM2931CM/NOPB is designed to provide an output current of 100mA while maintaining a low dropout voltage. This feature enhances the overall efficiency of the device, making it a highly energy-efficient solution for a variety of applications. The device can operate over an input voltage range of up to 30V, providing a high degree of flexibility and adaptability. One of the standout features of the LM2931CM/NOPB is its exceptional ability to withstand transient excesses. The device is designed to survive load dump pulses up to 60V and has an inbuilt protection against reverse battery and negative transients. This makes it a highly robust and durable product that can withstand harsh and challenging operating conditions. The LM2931CM/NOPB also features a thermal shutdown capability that protects the device from potential damage due to overheating. This feature ensures the longevity of the device and provides peace of mind to the user. Additionally, the device has a current limiting feature that prevents the device from drawing too much current and potentially causing damage to the circuit. The device is available in a surface-mount package, making it easy to integrate into a variety of systems. The LM2931CM/NOPB is also RoHS compliant, ensuring that it meets all the necessary environmental and safety standards. In summary, the LM2931CM/NOPB from Texas Instruments is a highly robust and versatile voltage regulator that offers a range of advanced features. It is designed to deliver a reliable and stable power supply, while its ability to withstand harsh conditions and its protective features ensure its durability and longevity. Whether it's for automotive applications, consumer electronics, or industrial equipment, the LM2931CM/NOPB is an excellent choice for a reliable and efficient power regulation solution.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.