EN
  • EN
  • DE

LM2936BM-3.3

Part No LM2936BM-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | IC REG LINEAR 3.3V 50MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.2V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 15μA
Maximum Supply Current 2.5mA
PSRR 60dB (120Hz)
Control Features Shutdown
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2936
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198333-LM2936BM-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2936BM-3.3 CAD Model

Description

The LM2936BM-3.3 from Texas Instruments is a highly reliable, low dropout voltage regulator specifically designed to maintain a stable 3.3V output for a wide range of input voltages. This component is an ideal choice for battery-powered applications due to its low quiescent current and ability to operate with very low input-output voltage differentials.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, which is critical for powering sensitive electronic circuits that require a stable voltage source.
  • Low Dropout: Capable of maintaining output regulation with very low input-to-output voltage differentials, making it efficient for use in systems with limited power.
  • Low Quiescent Current: Ultra-low current draw in the standby state, which significantly extends battery life in portable applications.
  • High Accuracy: Output voltage accuracy is ensured within ±0.5% at room temperature and ±1% over the full operating temperature range, providing reliable performance in various conditions.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the application from excessive current and overheating.

Applications

The LM2936BM-3.3 is suitable for a broad range of applications, including but not limited to:

  • Battery-powered devices
  • Automotive electronics
  • Portable communication equipment
  • Microcontroller power supplies
  • Low-power instrumentation

Package and Availability

The LM2936BM-3.3 is offered in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT) on printed circuit boards (PCBs). This product is widely available and can be sourced from Texas Instruments and authorized distributors.

Quality and Reliability

As with all Texas Instruments products, the LM2936BM-3.3 voltage regulator is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4901 $53.8812
28+ $3.6842 $103.1576
43+ $3.5691 $153.4713
58+ $3.4540 $200.3320
75+ $3.3388 $250.4100
101+ $2.9934 $302.3334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess