EN
  • EN
  • DE

LM2936BMX-3.3/NOPB

Part No LM2936BMX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 50mA
Output Current 50mA
Operating Supply Current 15μA to 2.5mA
PSRR 60dB (120Hz)
Control Features Shutdown
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053548-LM2936BMX-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2936BMX-3.3/NOPB CAD Model

Description

Product Overview: LM2936BMX-3.3/NOPB

The LM2936BMX-3.3/NOPB is a highly reliable, low dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.3V with an input voltage range of 5.5V to 40V. This regulator is part of the LM2936 series, which is known for its low quiescent current and robust protection features, making it an ideal choice for automotive, industrial, and battery-powered applications.

With a maximum output current of 50mA, the LM2936BMX-3.3/NOPB is well-suited for small electronic devices and microcontroller-based systems that require a stable power supply. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing battery life is crucial.

Key Features

  • Fixed Output Voltage: 3.3V with excellent regulation, ensuring a stable power supply for sensitive electronic circuits.
  • Low Dropout Voltage: Provides efficient performance and prolongs battery life in portable applications.
  • Low Quiescent Current: The device has a typical quiescent current of 15µA, which reduces power consumption when in standby mode.
  • Wide Input Voltage Range: Capable of operating with input voltages from 5.5V to 40V, accommodating a variety of power sources.
  • Thermal Shutdown and Short-Circuit Protection: Built-in safety features protect the device and the application circuit from potential damage due to overheating or short-circuit conditions.
  • High Precision: Offers tight load and line regulation, maintaining a consistent output despite variations in input voltage or load.

Applications

The LM2936BMX-3.3/NOPB is versatile and can be used in a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Portable instrumentation
  • Microcontroller power supply

This voltage regulator is available in an 8-pin SOP (Small Outline Package), which is suitable for surface-mount technology (SMT) and is designed for space-constrained applications. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. With its combination of features, the LM2936BMX-3.3/NOPB is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6339 $50.0441
47+ $2.1612 $101.5764
72+ $2.0937 $150.7464
99+ $2.0261 $200.5839
128+ $1.9586 $250.7008
171+ $1.7560 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess