EN
  • EN
  • DE
  • IT

LM2936MPX-5.0/NOPB

Part No LM2936MPX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 50MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 9μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 129496-LM2936MPX-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2936MPX-5.0/NOPB CAD Model

Description

The LM2936MPX-5.0/NOPB is an impressive ultra-low quiescent current voltage regulator developed by the renowned company, Texas Instruments.

  • Output Voltage: 5.0V
  • Quiescent Current: 15uA @ 100uA of load
  • Operating Temperature Range: -40°C to +125°C
  • Thermal Shutdown: Yes
  • Current Limit: Yes
  • Package: 8-Pin NSOIC

You May Also Be Interested in

Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
NXP / Nexperia
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6910 $51.8250
180+ $0.5670 $102.0600
275+ $0.5492 $151.0300
380+ $0.5315 $201.9700
490+ $0.5138 $251.7620
655+ $0.4607 $301.7585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,670 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess