EN
  • EN
  • DE
  • IT

LM2937ESX-2.5/NOPB

Part No LM2937ESX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1V @ 50mA
Output Current 500mA
Operating Supply Current 2mA to 1.25A
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1053570-LM2937ESX-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937ESX-2.5/NOPB CAD Model

Description

LM2937ESX-2.5/NOPB Voltage Regulator

The LM2937ESX-2.5/NOPB from Texas Instruments is a robust, fixed-output voltage regulator designed to provide a stable 2.5V power supply with a maximum output current of 500mA. This regulator is part of the LM2937 series and comes in a surface-mount TO-263 package, ensuring a compact footprint for space-constrained applications.

Key Features:

  • Output Voltage: Precisely regulated 2.5V output, ideal for low-voltage electronics.
  • Output Current: Capable of delivering up to 500mA, suitable for moderate power requirements.
  • Dropout Voltage: Low dropout performance, which ensures efficiency even with a small difference between input and output voltages.
  • Thermal Protection: Built-in thermal shutdown feature to prevent damage from overheating.
  • Current Limiting: Internal current limiting functionality to protect against overcurrent conditions.
  • Package: Available in the TO-263 package, designed for optimal thermal performance and space-saving on PCBs.
  • Lead-Free: The NOPB designation indicates that this component is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications.

Applications:

The LM2937ESX-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Low-voltage logic supplies
  • Peripheral power supplies

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the LM2937ESX-2.5/NOPB is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance even under harsh conditions. With features like thermal shutdown and current limiting, this voltage regulator is engineered to provide a reliable power source for your electronic devices.

Whether you're designing automotive systems, portable gadgets, or any other application requiring a stable and reliable power supply, the LM2937ESX-2.5/NOPB is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $0.9702
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $0.9783
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.1778

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3513 $52.2156
29+ $3.5703 $103.5387
44+ $3.4588 $152.1872
60+ $3.3472 $200.8320
78+ $3.2356 $252.3768
104+ $2.9009 $301.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess