EN
  • EN
  • DE

LM293DRG3

Part No LM293DRG3
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125536-LM293DRG3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM293DRG3 CAD Model

Description

The LM293DRG3 from Texas Instruments is a highly reliable and efficient dual differential comparator that is designed to provide a range of features that enhance its performance and functionality.

  • Single Power Supply: Operates from
  • Dual Supplies: Operates from
  • Low Input Offset Voltage: Yes
  • Low Input Offset Current: Yes
  • Low Input Bias Current: Yes
  • High Gain: Yes
  • Output: Open-collector
  • Package: 8-pin SOIC
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0730 $50.0050
1,465+ $0.0684 $100.2060
2,270+ $0.0661 $150.0470
3,260+ $0.0614 $200.1640
4,235+ $0.0591 $250.2885
5,285+ $0.0568 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 651,900 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess