EN
  • EN
  • DE

LM293DRG4

Part No LM293DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117691-LM293DRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM293DRG4 CAD Model

Description

The LM293DRG4 from Texas Instruments is a high-quality, reliable, and efficient dual differential comparator that offers a significant increase in precision measurement and control.

  • Dual Operational Functionality: Yes
  • Supply Voltage Range: 2V to 36V
  • Low Input Offset Voltage: Yes
  • High Input Impedance: Yes
  • Low Output Saturation Voltage: Yes
  • Output: Open collector
  • Internal Frequency Compensation: Equipped with
  • Package: Compact, 8-pin small outline integrated circuit (SOIC)

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0621 $50.3010
1,720+ $0.0582 $100.1040
2,670+ $0.0562 $150.0540
3,825+ $0.0523 $200.0475
4,975+ $0.0503 $250.2425
6,200+ $0.0484 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 593,060 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess