EN
  • EN
  • DE

LM2940LD-12

Part No LM2940LD-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 12V 1A 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Family Name LM2940
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-36326-1, -296-36326-1-ND, -LM2940LD-12CT-ND, 296-36326-2, LM2940LD-12TR-ND, 296-36326-1, LM2940LD-12CT-ND, 296-36326-6, LM2940LD-12CT, *LM2940LD-12, LM2940LD12, LM2940LD-12TR, -LM2940LD-12CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877308-LM2940LD-12
Ultra Librarian 3D Model Ultra Librarian LM2940LD-12 CAD Model

Description

The LM2940LD-12 is a robust voltage regulator designed and manufactured by Texas Instruments, renowned for their expertise in creating high-quality semiconductor products. This regulator is part of the LM2940 series, which is known for its low-dropout performance, making it ideal for applications where voltage regulation with minimal loss is crucial.

Key Features

  • Output Voltage: The LM2940LD-12 provides a fixed output voltage of 12V, suitable for a wide range of electronics that require a stable power supply.
  • Low Dropout Voltage: With a typical dropout voltage of just 0.5V at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Current Capacity: This device can deliver up to 1A of output current, catering to moderate power requirements in electronic circuits.
  • Thermal Shutdown and Current Limit: The built-in thermal shutdown feature and current limiting protect the device and the load from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The LM2940LD-12 is versatile and can be used in various applications where reliable voltage regulation is necessary. These include:

  • Automotive electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Portable electronics

Package and Availability

The regulator is available in multiple package options, including the TO-263 surface-mount package, which allows for efficient heat dissipation and compact PCB design. Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the LM2940LD-12 into your projects.

For detailed specifications, sample requests, and ordering information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4106 $52.9272
28+ $3.6190 $101.3320
43+ $3.5059 $150.7537
59+ $3.3928 $200.1752
77+ $3.2797 $252.5369
103+ $2.9404 $302.8612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,838 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess