EN
  • EN
  • DE

LM2940SX-10/NOPB

Part No LM2940SX-10/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 10V 1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 10V
Dropout Voltage-Max 1V @ 1A
Output Current 1A
Operating Supply Current 10mA to 15mA
PSRR 63dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1053593-LM2940SX-10/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940SX-10/NOPB CAD Model

Description

Product Overview: LM2940SX-10/NOPB

The LM2940SX-10/NOPB is a robust, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of delivering a steady 10V output with a maximum current of 1A. Its low dropout voltage and high efficiency make it an excellent choice for a wide range of applications, including automotive electronics, industrial systems, and consumer products.

Key Features

  • Output Voltage: The LM2940SX-10/NOPB provides a fixed output voltage of 10V, which is ideal for circuits that require a stable supply voltage.
  • Current Capacity: With a maximum output current of 1A, this regulator can support a variety of loads, from small sensors to more demanding components.
  • Low Dropout Voltage: The device maintains regulation with minimal difference between the input and output voltage, enhancing system efficiency even at low input voltages.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from overheating, ensuring reliable operation under various conditions.
  • Short Circuit Protection: In the event of a short circuit, the LM2940SX-10/NOPB automatically shuts down, safeguarding both the regulator and the connected components.
  • Package Type: It comes in a TO-263 package, which is suitable for surface-mount technology and provides good thermal performance.

Applications

  • Automotive systems, such as car audio and infotainment
  • Industrial equipment requiring stable voltage supply
  • Portable consumer electronics
  • Power supply for microcontrollers and digital systems

This voltage regulator is part of Texas Instruments' LM2940 series and bears the NOPB designation, indicating that it is lead-free and RoHS compliant, aligning with environmental standards. The LM2940SX-10/NOPB is a reliable choice for designers who need a dependable power management solution that combines performance with durability.

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the LM2940SX-10/NOPB is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from TI products. This voltage regulator is a testament to Texas Instruments' dedication to providing components that excel in both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7949 $53.1286
33+ $3.1137 $102.7521
50+ $3.0164 $150.8200
69+ $2.9191 $201.4179
89+ $2.8218 $251.1402
119+ $2.5299 $301.0581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess