EN
  • EN
  • DE

LM2951AMX-5.0

Part No LM2951AMX-5.0
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827751-LM2951AMX-5.0
Ultra Librarian 3D Model Ultra Librarian LM2951AMX-5.0 CAD Model

Description

The LM2951AMX-5.0 from Texas Instruments is a highly reliable, low dropout voltage regulator specifically designed to maintain a stable 5V output. This component is ideal for a wide range of applications, including but not limited to consumer electronics, automotive, and industrial systems where voltage precision is critical for performance and longevity.

Key Features

  • Output Voltage: Precisely regulated 5.0V output with high accuracy.
  • Dropout Voltage: Low dropout performance ensures efficiency even with low input-to-output voltage differentials.
  • Load Regulation: Excellent load regulation characteristics to maintain stable output despite variations in demand.
  • Line Regulation: Superior line regulation to cope with fluctuations in input voltage.
  • Current Limiting: Built-in current limiting features protect the device and the load from fault conditions.
  • Thermal Shutdown: Integrated thermal shutdown mechanism prevents damage from overheating.

Applications

The LM2951AMX-5.0 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive electronics
  • Microcontroller power supplies
  • Low-voltage data communication systems

Product Specifications

Parameter Value
Output Voltage (V) 5.0
Dropout Voltage (Typ) 380mV @ 100mA
Output Current (Max) 100mA
Operating Temperature Range (C) -40 to 125
Package/Case SOP-8

The LM2951AMX-5.0 is available in a small-outline package (SOP-8), making it suitable for space-constrained applications. Its robust design ensures that it provides a consistent and reliable power source, contributing to the overall stability and efficiency of the electronic systems it is integrated into.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess