EN
  • EN
  • DE

LM2991T/LF03

Part No LM2991T/LF03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 1A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -26V
Nominal Output Voltage (Min/Fixed) -3V
Maximum Output Voltage -24V
Dropout Voltage-Max 1V @ 1A
Output Current 1A
Operating Supply Current 0.7mA to 5mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053608-LM2991T/LF03
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2991T/LF03 CAD Model

Description

The LM2991T/LF03 is a high-performance, low-dropout negative voltage regulator designed and manufactured by Texas Instruments. This regulator is specifically engineered to maintain a stable and reliable voltage level, making it an ideal power management solution for a wide range of applications that require a negative voltage rail.

Key Features

  • Output Voltage: The LM2991T/LF03 provides a fixed output voltage of -5V, which is essential for circuits that need a stable negative reference.
  • High Current Capability: With an output current capability of up to 1A, this negative voltage regulator can handle high-load applications with ease.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Thermal Shutdown: The built-in thermal shutdown functionality protects the device from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The LM2991T/LF03 is equipped with short circuit protection to safeguard the regulator and your circuit in the event of a fault condition.

Applications

The versatility of the LM2991T/LF03 makes it suitable for a variety of applications, including but not limited to:

  • Operational amplifier systems requiring a negative supply
  • Data acquisition equipment
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2991T/LF03 is no exception. Each unit is rigorously tested to ensure it meets the high standards of performance and reliability that customers expect from Texas Instruments products.

Easy Integration

The LM2991T/LF03 comes in a TO-220 package, which is widely used and easily integrated into a variety of circuit boards. This standard package allows for straightforward implementation into existing designs without the need for extensive redesigns.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8213 $50.7834
44+ $2.3149 $101.8556
67+ $2.2425 $150.2475
93+ $2.1702 $201.8286
120+ $2.0979 $251.7480
160+ $1.8808 $300.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess