EN
  • EN
  • DE

LM3102QMH/NOPB

Part No LM3102QMH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3102/-Q1 SIMPLE SWITCHER® Synchronous 1-MHz, 2.5-A Step-Down Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 0.8V
Output Voltage MAX 7V
Output Current 2.5A
Frequency - Switching Up to 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1198504-LM3102QMH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3102
Introduction Date November 24, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3102QMH/NOPB CAD Model

Description

The LM3102QMH/NOPB is a highly efficient, synchronous step-down DC/DC converter from Texas Instruments. Designed to meet the rigorous standards of automotive and industrial applications, this voltage regulator is capable of driving a 2.5A load with excellent line and load regulation.

Key Features

  • Adjustable Output Voltage: The device features an adjustable output voltage that can be set from 0.8V to VIN, making it versatile for a wide range of applications.
  • High Efficiency: With its synchronous buck topology, the LM3102QMH/NOPB achieves high efficiency, which helps in reducing heat and improving system reliability.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side N-channel MOSFETs simplifies design and saves board space.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, ensuring a reliable performance with a smaller footprint.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from excessive temperatures and current overloads.
  • Automotive-Qualified: The LM3102QMH/NOPB meets the qualifications for automotive applications, adhering to the AEC-Q100 standard for reliability.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can help manage electromagnetic interference (EMI) across multiple devices.

Applications

The versatile nature of the LM3102QMH/NOPB makes it suitable for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Industrial power supplies
  • Point-of-load conversions
  • Telecommunications infrastructure
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3102QMH/NOPB is no exception. It is designed to operate over a wide temperature range and is rigorously tested to ensure performance under extreme conditions. With its robust feature set and adherence to stringent standards, this voltage regulator is an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.7625 $66.7625
2+ $54.7795 $109.5590
3+ $53.0677 $159.2031
4+ $51.3558 $205.4232
6+ $49.6440 $297.8640
7+ $44.5084 $311.5588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess