EN
  • EN
  • DE

LM4130CIM5-2.5/NOPB

Part No LM4130CIM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 150μVp-p
Voltage - Input 2.9 V to 6 V
Operating Supply Current 90μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054473-LM4130CIM5-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4130CIM5-2.5/NOPB CAD Model

Description

Product Overview: LM4130CIM5-2.5/NOPB

The LM4130CIM5-2.5/NOPB is a precision micropower low dropout voltage reference from Texas Instruments, renowned for its high accuracy and stability. Designed to cater to a wide array of applications that demand a precise voltage reference, this device is an ideal choice for high-performance data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Voltage: The LM4130CIM5-2.5/NOPB provides a fixed 2.5V output, with an impressive accuracy level that ensures reliable performance in critical applications.
  • Low Dropout: Its low dropout voltage allows the reference to maintain output accuracy even with a minimal difference between the input and output voltages, making it suitable for battery-powered devices.
  • High Stability: The device is characterized by its high stability over temperature, which is crucial for maintaining its precision across a wide range of operating conditions.
  • Low Power Consumption: With micropower operation, it draws minimal current, thereby extending battery life in portable applications.
  • Small Package: Housed in a compact SOT-23 package, the LM4130CIM5-2.5/NOPB saves valuable board space and is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this component is lead-free and complies with the RoHS directive, making it an environmentally friendly choice.

Applications

The LM4130CIM5-2.5/NOPB is versatile and can be used in various high-precision applications, including:

  • Data Acquisition Systems
  • Portable Test Instruments
  • Industrial Process Control
  • Precision Power Supplies
  • Battery-Powered Equipment
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM4130CIM5-2.5/NOPB is manufactured to meet the highest industry standards, ensuring performance and durability for the most demanding applications. With Texas Instruments' trusted brand, customers can expect a product that performs consistently over time.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8303 $53.1333
26+ $3.9634 $103.0484
40+ $3.8395 $153.5800
54+ $3.7157 $200.6478
70+ $3.5918 $251.4260
94+ $3.2202 $302.6988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess