EN
  • EN
  • DE

LM317A-337N-EVM

Part No LM317A-337N-EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Texas Instruments
Package Bulk
Channels per IC 1 - Single
Voltage - Output ±5V
Current - Output 1.5A
Regulator Type Positive and Negative Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM317A, LM337-N
Base Product Number LM317
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1315431-LM317A-337N-EVM
Ultra Librarian 3D Model Ultra Librarian LM317A-337N-EVM CAD Model

Description

The LM317A-337N-EVM is a comprehensive evaluation module (EVM) designed by Texas Instruments to facilitate the testing and performance evaluation of its LM317A and LM337N voltage regulators. These regulators are widely recognized for their reliability and versatility in various applications, including power supplies and instrumentation.

Key Features

  • Adjustable Output Voltage: The LM317A (positive voltage regulator) and LM337N (negative voltage regulator) provide an adjustable output voltage range from 1.25V to 37V with a maximum output current of 1.5A.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage that can occur due to excessive heat.
  • Current Limiting: Integrated current limiting features protect the EVM and the end application from short-circuit conditions and excessive power draw.
  • High Efficiency: The regulators are designed to maintain high efficiency across a wide range of operating conditions, making them suitable for energy-sensitive applications.

Applications

The LM317A-337N-EVM is ideal for a multitude of applications, including but not limited to:

  • Power Supply Design
  • Battery Chargers
  • Laboratory Equipment
  • Automotive Electronics
  • LED Drivers

Design and Ease of Use

The EVM is designed with convenience in mind, featuring a user-friendly layout that allows for quick setup and easy access to all test points. The onboard potentiometers enable fine-tuning of the output voltage, providing designers with a high degree of control over their power regulation needs.

Support and Resources

Texas Instruments provides extensive support and resources for the LM317A-337N-EVM, including detailed datasheets, application notes, and design simulators. This ensures that engineers have all the necessary tools at their disposal to successfully integrate the EVM into their projects.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS73633-066 / TPS73633 Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN18T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD FOR MIC69302
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess