EN
  • EN
  • DE

LM317K STEEL/NOPB

Part No LM317K STEEL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A TO3-2  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 37V
Current - Output 1.5A
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3-2
Base Product Number LM317
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM317K STEEL/NOPB-ND,TEXNSCLM317K STEEL/NOPB,LM317KSTEEL/NOPB,LM317KSTEELNOPB,*LM317K STEEL/NOPB,LM317K-STEEL,LM317KSTEEL,2156-LM317K STEEL/NOPB-TI
Standard Package 50
Win Source Part Number 1069980-LM317K STEEL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM317K STEEL/NOPB CAD Model

Description

The LM317K STEEL/NOPB is a highly versatile adjustable voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This component is designed to offer a convenient and efficient solution for applications requiring a variable output voltage tailored to specific needs. The device is capable of supplying in excess of 1.5 amperes over an output voltage range of 1.25V to 37V, making it suitable for a broad array of uses.

Encased in a robust steel TO-3 package, the LM317K STEEL/NOPB ensures reliable performance even in harsh environments. The 'NOPB' suffix indicates that this product is part of Texas Instruments' eco-friendly range, which means it is lead-free (No Lead) and RoHS compliant, minimizing the environmental impact and making it suitable for use in a wide range of markets, including those with strict environmental regulations.

One of the key features of the LM317K STEEL/NOPB is its exceptional output voltage stability, which is maintained even under varying load conditions and changes in input voltage. This is particularly important for sensitive electronic devices that require a consistent power supply. Additionally, the regulator offers thermal overload protection, ensuring it remains safe and reliable even under excessive power conditions. Current limiting is also inherent in the design, protecting both the voltage regulator and the circuit components from damage due to overcurrent conditions.

With its adjustable output, the LM317K STEEL/NOPB is highly adaptable and can be used in numerous applications, including linear power supplies, instrumentation, and constant-current regulators. Its ease of use is enhanced by the need for only two external resistors to set the output voltage, simplifying circuit design and reducing component count. The LM317K STEEL/NOPB is a testament to Texas Instruments' commitment to providing reliable, high-quality components for the electronics industry.

Whether you are designing power supplies for consumer electronics, industrial equipment, or precision instruments, the LM317K STEEL/NOPB from Texas Instruments is an excellent choice for a reliable and flexible voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess