EN
  • EN
  • DE

LM317KC

Part No LM317KC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-TERMINAL ADJUSTABLE REGULATOR | IC REG LIN POS ADJ 1.5A TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 37V
Output Current 1.5A
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM317
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1198551-LM317KC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM317KC CAD Model

Description

Product Overview: LM317KC Voltage Regulator

The LM317KC from Texas Instruments is a highly versatile and reliable adjustable voltage regulator capable of supplying more than 1.5A of output current with an output voltage range between 1.25V and 37V. It is designed to provide a simple, efficient solution for adjustable voltage requirements in a wide array of electronic applications.

Key Features

  • Adjustable Output Voltage: The LM317KC offers an adjustable output voltage range from 1.25V to 37V, making it suitable for a variety of applications.
  • High Output Current: Capable of delivering 1.5A of output current, this regulator can handle significant loads, making it ideal for power-intensive applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Short circuit protection is also included, ensuring the regulator and your circuit remain safe in the event of a fault.
  • Output Safe-Area Compensation: The LM317KC is designed to remain stable without using external components, thanks to its internal output safe-area compensation.

Applications

The LM317KC is suitable for a variety of applications, including but not limited to:

  • Power supplies
  • Battery chargers
  • Motor control systems
  • Automotive electronics
  • Laboratory and scientific equipment

Product Specifications

Parameter Value Output Voltage Range 1.25V to 37V Output Current 1.5A Input Voltage (max) 40V Operating Temperature Range 0°C to 125°C Package Type TO-220

With its robust design and comprehensive protection features, the LM317KC from Texas Instruments is a go-to choice for designers looking for a reliable adjustable voltage regulator for their power management needs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8009 $52.0585
155+ $0.6572 $101.8660
240+ $0.6367 $152.8080
325+ $0.6161 $200.2325
420+ $0.5956 $250.1520
565+ $0.5340 $301.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess