EN
  • EN
  • DE

LM317LIDRG4

Part No LM317LIDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Adjustable Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 38V
Output Voltage 1.2V
Output Voltage MAX 32V
Output Current 100mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Circuit, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1198570-LM317LIDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Medical
Family Name LM317L
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM317LIDRG4 CAD Model

Description

The LM317LIDRG4 is a versatile and reliable adjustable voltage regulator from Texas Instruments, designed for a wide array of applications requiring a regulated power supply. This three-terminal linear regulator offers an adjustable output voltage that can be set with just two external resistors. Its ability to maintain a stable output voltage over a wide range of input voltages and load conditions makes it a popular choice for designers and engineers.

Key Features

  • Adjustable Output: The LM317LIDRG4 provides an output voltage range from 1.25V to 37V, which can be adjusted by using two external resistors.
  • Load Regulation: Exhibits excellent load regulation characteristics, ensuring a stable output even with changes in the load.
  • Line Regulation: Maintains consistent performance despite variations in the input voltage.
  • Current Limiting: Built-in current limiting features protect the device from overload conditions, enhancing its reliability and lifespan.
  • Thermal Overload Protection: Integrated thermal overload protection safeguards the regulator from high-temperature conditions.
  • Safe Area Compensation: Internal safe area compensation ensures stability and protection for the regulator under extreme operating conditions.
  • Packaging: Offered in a TO-252 (D-Pak) package, the LM317LIDRG4 is suitable for compact designs and ensures efficient heat dissipation.

Applications

The LM317LIDRG4 is highly versatile and can be used in a variety of applications, including:

  • Power Supplies
  • Battery Chargers
  • Motor Controls
  • Analog Circuits
  • Automotive Electronics
  • LED Drivers
  • Embedded Systems

Conclusion

With its adjustable voltage capability, robust protection features, and compact packaging, the LM317LIDRG4 from Texas Instruments stands out as a reliable and flexible component for designing stable and efficient power supply circuits. Its ease of use and wide acceptance in the industry make it an excellent choice for both new designs and existing applications looking to improve power regulation.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
600+ $0.1670 $100.2000
930+ $0.1613 $150.0090
1,335+ $0.1500 $200.2500
1,735+ $0.1444 $250.5340
2,165+ $0.1388 $300.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess