EN
  • EN
  • DE

LM317LZ/LFT7

Part No LM317LZ/LFT7
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA TO92-3 / Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 37V
Current - Output 100mA
Current - Quiescent (Iq) 5 mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM317
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM317LZ/LFT7TR,296-LM317LZ/LFT7DKR,LM317LZ/LFT7-ND,296-LM317LZ/LFT7CT,296-LM317LZ/LFT7DKR-ND
Standard Package 2,000
Win Source Part Number 1317088-LM317LZ/LFT7
Ultra Librarian 3D Model Ultra Librarian LM317LZ/LFT7 CAD Model

Description

Product Overview: LM317LZ/LFT7

The LM317LZ/LFT7 is a versatile and reliable adjustable voltage regulator from the renowned semiconductor manufacturer Texas Instruments. Designed to cater to a wide array of applications, this regulator is capable of supplying an output voltage range of 1.25V to 37V with a maximum output current of 100mA. Its impressive feature set and compact form factor make it an excellent choice for space-constrained applications that require a flexible power management solution.

Key Features

  • Adjustable Output Voltage: The LM317LZ/LFT7 allows for an adjustable output voltage that ranges from 1.25V to 37V, which can be set with just two external resistors. This flexibility is ideal for custom voltage requirements in various electronic circuits.
  • Output Current: Though compact, the device can deliver up to 100mA of output current, making it suitable for low power applications such as powering small sensors or microcontrollers.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device is safeguarded against excessive heat and power dissipation, enhancing its reliability and lifespan.
  • Short-Circuit Protection: In the event of a short circuit, the regulator features short-circuit protection to prevent damage to the device and the connected components.
  • Output Transistor Safe Operating Area Compensation: The LM317LZ/LFT7 is designed with output transistor safe area compensation, which allows it to remain stable and functional under varying load conditions.

Applications

The LM317LZ/LFT7 is a highly versatile component that can be used in a variety of electronic devices and projects. Common applications include:

  • Power Supplies
  • Battery Chargers
  • Motor Control Circuits
  • LED Drivers
  • Adjustable Current and Voltage Regulators for Circuit Prototyping

Package and Quality

The device comes in a TO-92 package, which is known for its small size and ease of integration into PCB layouts. Texas Instruments' commitment to quality ensures that each LM317LZ/LFT7 voltage regulator meets stringent industry standards, providing designers with confidence in their power management designs.

With its adjustable output, reliable protection features, and compact package, the LM317LZ/LFT7 from Texas Instruments stands out as an excellent choice for designers looking for a flexible and dependable voltage regulation solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4616 $50.7760
265+ $0.3788 $100.3820
410+ $0.3669 $150.4290
565+ $0.3551 $200.6315
730+ $0.3433 $250.6090
975+ $0.3078 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess