EN
  • EN
  • DE

LM317MDTX/NOPB

Part No LM317MDTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA TO252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 37V
Current - Output 500mA
Current - Quiescent (Iq) 10 mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Base Product Number LM317
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843407-LM317MDTX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM317MDTX/NOPB CAD Model

Description

Product Overview: LM317MDTX/NOPB

The LM317MDTX/NOPB is a versatile and reliable adjustable voltage regulator designed and manufactured by Texas Instruments. This three-terminal positive regulator is capable of supplying in excess of 500 mA over an output voltage range of 1.25 V to 37 V. It provides a convenient solution for custom voltage regulation in a wide array of electronic applications, including power supplies, instrumentation, and consumer electronics.

Key Features

  • Output Voltage Range: Adjustable from 1.25 V to 37 V, the LM317MDTX/NOPB allows for a wide range of output voltages, making it suitable for multiple applications.
  • Output Current: Capable of delivering more than 500 mA of load current, it can power a variety of devices.
  • Line Regulation: The device maintains consistent output voltage despite variations in the input voltage, ensuring reliable performance.
  • Load Regulation: It also keeps the output voltage stable when the load on the regulator changes.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to overheating.
  • Short Circuit Protection: The LM317MDTX/NOPB includes short circuit protection, which helps to prevent damage to the regulator and the connected components in case of a fault.
  • No External Components Required: This regulator functions effectively without the need for additional external components, although it is compatible with external capacitors for enhanced performance.

Applications

  • Power Supplies
  • Battery Chargers
  • Motor Control Systems
  • Adjustable Power Supplies
  • Instrumentation

Package and Quality

The LM317MDTX/NOPB comes in a TO-252 (DPAK) package, which is known for its small footprint and ability to handle moderate levels of power. The device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The NOPB designation indicates that the product is "No Lead (Pb) / RoHS/Green compliant," ensuring compatibility with modern environmental standards for electronic components.

With its robust set of features and reliable performance, the LM317MDTX/NOPB from Texas Instruments stands out as an excellent choice for designers looking to implement an adjustable voltage regulator in their next project.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5972 $55.9020
80+ $1.3105 $104.8400
120+ $1.2696 $152.3520
165+ $1.2286 $202.7190
215+ $1.1877 $255.3555
285+ $1.0648 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess