EN
  • EN
  • DE

LM3211MT-ADJ/NOPB

Part No LM3211MT-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.4A 20-TSSOP / Conv DC-DC 2.2V to 7.5V Step Up Single-Out 2.2V to 17V 20-Pin TSSOP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 7.5V
Output Voltage 8V
Output Voltage MAX 17V
Output Current 1.4A (Switch)
Frequency - Switching 600kHz, 1.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 778911-LM3211MT-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3211
Introduction Date February 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3211MT-ADJ/NOPB CAD Model

Description

The LM3211MT-ADJ/NOPB is a versatile, high-efficiency, adjustable output step-down DC-DC converter from the reputable manufacturer Texas Instruments. Designed to cater to a broad range of applications, this power management integrated circuit (IC) is an excellent choice for designers looking for a reliable and flexible voltage regulation solution.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range, allowing users to tailor the output to meet specific requirements of their application.
  • High Efficiency: With an efficiency that can reach up to 95%, the LM3211MT-ADJ/NOPB ensures minimal power loss and is suitable for battery-powered devices where power conservation is critical.
  • Frequency Synchronization: It supports frequency synchronization to reduce electromagnetic interference (EMI), which is crucial in sensitive electronic equipment.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection, enhancing the longevity and reliability of both the IC and the end product.
  • Current Mode Control: The current mode control offers improved transient response and simplified loop compensation over other control methods.

Applications

The LM3211MT-ADJ/NOPB is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and broadband communication systems
  • FPGA, DSP, and ASIC power supplies
  • Automotive systems and power supplies

Quality and Environmental Compliance

The NOPB designation indicates that this product is part of Texas Instruments' commitment to environmentally friendly manufacturing processes. It stands for "No Lead (Pb)" and signifies that the product is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronics.

Conclusion

With its adjustable output, high efficiency, and robust protection features, the LM3211MT-ADJ/NOPB from Texas Instruments is an ideal choice for engineers and designers seeking a reliable and adaptable power solution for their next project. Its environmental compliance further ensures that it meets modern ecological standards for electronic components.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0486 $52.6318
31+ $3.3219 $102.9789
47+ $3.2181 $151.2507
65+ $3.1143 $202.4295
84+ $3.0105 $252.8820
112+ $2.6991 $302.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess