EN
  • EN
  • DE

LM3249TLE-C/NOPB

Part No LM3249TLE-C/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC OP AMP QUAD LO POWER 14-TSSOP / Step-Down DC-DC Converter for RF Power Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Win Source Part Number 778917-LM3249TLE-C/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3249TLE-C/NOPB
Introduction Date August 18, 2014
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3249TLE-C/NOPB CAD Model

Description

Product Overview: LM3249TLE-C/NOPB

The LM3249TLE-C/NOPB from Texas Instruments is a high-performance, low-power quad operational amplifier designed to operate with single or dual supplies. This versatile device combines a wide range of input offset voltage grades with low offset voltage drift, high input impedance, and speeds approaching those of general-purpose BiFET devices. Manufactured with Texas Instruments' proprietary technology, the LM3249TLE-C/NOPB is optimized for low-voltage, single-supply operation, making it ideal for battery-powered systems and portable devices.

Key Features

  • Wide Supply Range: The device can operate from a single supply voltage as low as 3V or as high as 32V, and dual supplies ranging from ±1.5V to ±16V, giving designers the flexibility to use it in a multitude of applications.
  • Low Supply Current: It draws a minimal supply current, which is critical for extending battery life in portable devices.
  • High Gain Bandwidth: The product features a high gain bandwidth product, ensuring good performance in closed-loop configurations even at higher frequencies.
  • Low Input Bias Current: The LM3249TLE-C/NOPB exhibits a low input bias current, thus reducing errors in applications requiring high-impedance inputs.
  • Output Short-Circuit Protection: The device includes an output short-circuit protection mechanism that enhances its reliability and robustness in the field.
  • Internal Frequency Compensation: It comes with internal frequency compensation, which simplifies the design process by eliminating the need for external components.

Applications

The LM3249TLE-C/NOPB is a versatile component suitable for a wide array of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Battery-Powered Devices
  • Analog Filters
  • General-Purpose Signal Conditioning

With its exceptional balance of performance, power efficiency, and versatility, the LM3249TLE-C/NOPB from Texas Instruments is an excellent choice for designers looking to optimize their analog circuitry in both consumer and industrial products.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5900 $51.1800
5+ $20.9970 $104.9850
8+ $20.3408 $162.7264
11+ $19.6847 $216.5317
14+ $19.0285 $266.3990
18+ $17.0600 $307.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess