EN
  • EN
  • DE

LM336BLP-2-5

Part No LM336BLP-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.49V
Output Current 10mA
Tolerance ±2%
Current - Cathode 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053726-LM336BLP-2-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM336BLP-2-5 CAD Model

Description

Product Overview: LM336BLP-2.5 Voltage Reference from Texas Instruments

The LM336BLP-2.5 is a precision 2.5V shunt regulator diode designed to provide a stable reference voltage for accuracy-critical applications. Manufactured by Texas Instruments, this voltage reference is widely used in various electronic circuits to ensure consistent performance and reliability.

Key Features

  • Reference Voltage: The device offers a precise 2.5V output, which can be adjusted over a range of 1% with only two external resistors if a different voltage level is required.
  • Low Dynamic Impedance: The dynamic impedance of the LM336BLP-2.5 is less than 1 ohm, a feature that ensures stable voltage under varying current loads.
  • Temperature Compensated: This component is temperature-compensated, which guarantees a minimal deviation in reference voltage across a wide temperature range, making it suitable for applications that demand consistent performance despite thermal variations.
  • Wide Operating Current: The LM336BLP-2.5 operates over a current range of 400µA to 10mA, providing flexibility in design and ensuring compatibility with a variety of circuits.
  • Package Options: It is available in TO-92 and SOIC package options, offering versatility for different mounting and space requirements on printed circuit boards (PCBs).

Applications

The LM336BLP-2.5 voltage reference is ideal for a multitude of applications, including:

  • Power supplies
  • Digital voltmeters
  • Operational amplifier circuitry
  • Battery-operated equipment
  • Precision current regulators
  • Adjustable voltage references

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the LM336BLP-2.5 is no exception. This product is backed by comprehensive technical support and documentation, ensuring that designers and engineers can integrate this voltage reference into their systems with confidence. Detailed datasheets, application notes, and simulation tools are available to assist in the design and development process.

The LM336BLP-2.5 stands out as a robust, precise, and versatile voltage reference solution that meets the stringent requirements of a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0111 $50.5550
125+ $0.8296 $103.7000
190+ $0.8037 $152.7030
260+ $0.7778 $202.2280
335+ $0.7519 $251.8865
450+ $0.6741 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess