EN
  • EN
  • DE

LM336BMX-5.0/NOPB

Part No LM336BMX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±2%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120001-LM336BMX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LM336BMX-5.0/NOPB CAD Model

Description

The LM336BMX-5.0/NOPB is a high-performance voltage reference product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Voltage: Precision 5.0V shunt regulator diode
  • Operating Current Range: 600μA to 10mA
  • Nominal Voltage: 5V
  • Temperature Range: -40°C to +85°C
  • Initial Accuracy: 1%
  • Temperature Stability: Guaranteed
  • Package: Compact, surface-mount SOIC
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8853 $53.1180
140+ $0.7264 $101.6960
215+ $0.7037 $151.2955
295+ $0.6810 $200.8950
380+ $0.6583 $250.1540
510+ $0.5902 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,425 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess