EN
  • EN
  • DE

LM3402HVMRX

Part No LM3402HVMRX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198747-LM3402HVMRX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3402HVMRX CAD Model

Description

The LM3402HVMRX is a highly efficient, versatile LED driver integrated circuit (IC) produced by Texas Instruments (TI), designed to cater to a broad range of lighting applications. This IC is particularly well-suited for driving high-power LEDs with a constant current for stable and reliable illumination.

Key Features:

  • Adjustable Current Regulation: The LM3402HVMRX allows for precise control over the LED current, which can be set through an external resistor. This feature ensures consistent light output and extends the life of the LED.
  • Wide Input Voltage Range: Operating with an input voltage range from 6V to 42V, this driver accommodates various power supplies, making it ideal for automotive, industrial, and general lighting applications.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, offering flexible control over the brightness levels of the LED, which is essential for both power saving and achieving desired lighting effects.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the IC from overheating, thereby ensuring the longevity and safety of both the driver and the LED.
  • Integrated Switch: The LM3402HVMRX comes with an integrated 1.5A N-channel MOSFET switch, reducing the need for external components and simplifying the circuit design.

Applications:

The versatility of the LM3402HVMRX makes it suitable for a wide array of applications, including:

  • General purpose LED lighting
  • Automotive interior, exterior, and dashboard lighting
  • Industrial lighting
  • Architectural and decorative lighting
  • Portable and emergency lighting

Package and Availability:

The LM3402HVMRX comes in a compact, thermally enhanced MSOP-8 PowerPAD package, which aids in heat dissipation. This product is available for purchase through Texas Instruments' official distributors and can be found in reel form for use in automated manufacturing processes.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7881 $53.6430
70+ $1.4672 $102.7040
110+ $1.4214 $156.3540
150+ $1.3755 $206.3250
190+ $1.3297 $252.6430
255+ $1.1921 $303.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess