EN
  • EN
  • DE

LM340K-12

Part No LM340K-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM340/LM78XX Series 3-Terminal Positive Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1198781-LM340K-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM340K-12 CAD Model

Description

Overview of Texas Instruments LM340K-12 Voltage Regulator

The LM340K-12 from Texas Instruments is a robust, reliable series of voltage regulators designed to offer a fixed positive output voltage of 12V. This component is part of the LM340 series, which is widely recognized for its high performance in a variety of applications. The regulator is encapsulated in a TO-3 package, known for its excellent heat dissipation properties, making it suitable for operations that require a stable voltage supply even under thermal stress.

Key Features

  • Output Voltage: The LM340K-12 provides a fixed output voltage of 12V, which is ideal for a wide range of electronic circuits that require a stable power supply.
  • Output Current: It is capable of delivering an output current of up to 1.5A, making it suitable for powering small to medium-sized loads.
  • Thermal Protection: The device includes built-in thermal overload protection that shuts down the regulator should the internal temperature exceed safe operating limits.
  • Short Circuit Protection: Additionally, the LM340K-12 is equipped with short circuit protection to safeguard the regulator and the connected components from potential damage.
  • Voltage Regulation: With excellent line and load regulation, this voltage regulator maintains a constant voltage level despite changes in input voltage and load conditions.
  • Package: The TO-3 package ensures efficient thermal conduction away from the silicon chip, allowing for stable operation over a wide range of ambient temperatures.

Applications

The LM340K-12 is versatile and can be used in various applications, including:

  • Linear power supplies
  • Instrumentation systems
  • Operational amplifier power supplies
  • Fixed-voltage power modules
  • Automotive electronics
  • Battery chargers

Conclusion

The Texas Instruments LM340K-12 stands out as a reliable and efficient solution for applications requiring a regulated 12V power supply. Its robust design, combined with protection features and excellent thermal performance, ensures stable operation and longevity, making it a preferred choice for professionals and hobbyists alike.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.7658 $50.7658
3+ $41.6540 $124.9620
4+ $40.3523 $161.4092
6+ $39.0506 $234.3036
7+ $37.7489 $264.2423
9+ $33.8438 $304.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess