The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM340MP-5.0

Part No LM340MP-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A SOT223
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.6263 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
45+
$1.1310
$50.895
110+
$0.9280
$102.080
170+
$0.8990
$152.830
230+
$0.8700
$200.100
300+
$0.8410
$252.300
400+
$0.7540
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 75,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 1A
Operating Supply Current 8mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 082712-LM340MP-5.0
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Application Field Used in Power Management

Description

The LM340MP-5.0 is a highly reliable and efficient product from the globally recognized leader in semiconductor technology, Texas Instruments. This product is a part of Texas Instruments' extensive range of voltage regulators, specifically designed to maintain a constant voltage level. It is a three-terminal positive regulator with a fixed output voltage of 5V, which is ideal for a wide range of electronic applications. The LM340MP-5.0 is a monolithic integrated circuit, which means it is built as a single unit, ensuring superior performance and reliability. It is designed to offer local on-card regulation, eliminating the distribution problems associated with single point regulation. This feature makes it highly suitable for a variety of digital systems where it can provide an excellent power source. This product has a current output of 1A, which is more than sufficient for most digital and analog circuits. The device also has built-in thermal overload protection, which prevents the device from damage due to excessive heat. Additionally, it has safe area protection, which ensures that if the device is operated outside of its normal operating conditions, it won't fail catastrophically. The LM340MP-5.0 is designed to be used in a wide range of applications. It is particularly well-suited for use in microprocessor systems, which require a stable voltage source for proper operation. It can also be used in other applications such as in power supplies and in any device that requires a stable and reliable voltage source. One of the significant advantages of the LM340MP-5.0 is its ease of use. It requires only two external resistors to set the output voltage. Moreover, it is available in a compact TO-220 package, which makes it easy to integrate into a variety of systems. In terms of quality, Texas Instruments holds itself to the highest standards. The LM340MP-5.0, like all Texas Instruments products, undergoes rigorous testing to ensure it meets the company's stringent quality and performance standards. This ensures that when you choose the LM340MP-5.0, you are choosing a product that is reliable, durable, and capable of delivering the performance you need. In conclusion, the LM340MP-5.0 from Texas Instruments is a high-quality, reliable, and efficient voltage regulator. Its versatility, ease of use, and robust features make it an excellent choice for a wide range of applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.