EN
  • EN
  • DE

TLE4296-2GV33

Part No TLE4296-2GV33
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description Low Drop Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1269505-TLE4296-2GV33
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4296-2GV33 CAD Model

Description

The TLE4296-2GV33 is a monolithic integrated low dropout (LDO) voltage regulator manufactured by Infineon Technologies. This regulator is designed to provide a stable 3.3V output voltage from an input voltage ranging typically from 5V to 40V, making it suitable for automotive and industrial applications.

Applications:

  • Automotive ECUs: Power supply for microcontrollers and other components in automotive electronic control units.
  • Industrial Control Systems: Voltage regulation in industrial control and automation equipment.
  • Power Supplies: Post-regulation for power supplies requiring a stable 3.3V output.
  • Microcontroller Power: Power source for microcontrollers in various embedded systems.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • 3.3V Fixed Output Voltage: Provides a fixed and precise 3.3V output voltage.
  • Integrated Protection Features: Includes overcurrent protection, overtemperature protection, and reverse polarity protection.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically 5V to 40V.
  • Enable Function: Allows for remote on/off control of the regulator.

Benefits:

  • Stable Voltage Supply: Ensures a stable and reliable 3.3V supply for critical components.
  • Protection Against Fault Conditions: Integrated protection features prevent damage from overcurrent, overtemperature, and reverse polarity.
  • Energy Efficiency: Low dropout voltage operation improves efficiency and reduces heat dissipation.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Reliable Performance: Infineon's manufacturing standards ensure consistent and reliable regulator operation.

Additional Details:

The TLE4296-2GV33 is designed for use in harsh automotive and industrial environments, where stable voltage regulation is essential. Its low dropout voltage characteristic allows it to maintain a stable output even when the input voltage is close to the output voltage. The integrated protection features safeguard the regulator and connected components from potential damage due to overcurrent, overtemperature, and reverse polarity conditions. The enable function provides a means to remotely control the regulator's on/off state, facilitating power management. The wide input voltage range makes it suitable for use in various systems with different power supply requirements. The device is commonly used in automotive ECUs, industrial control systems, and microcontroller power supplies. Specific electrical characteristics, such as dropout voltage, quiescent current, and protection thresholds, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 979 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess