EN
  • EN
  • DE

LM3410XMFE/NOPB

Part No LM3410XMFE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 3 V to 24 V
Channel Output Current 2.8A (Switch)
Frequency 1.6MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053780-LM3410XMFE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3410XMFE/NOPB CAD Model

Description

The LM3410XMFE/NOPB is a highly efficient, versatile LED driver from Texas Instruments, designed to cater to a broad range of applications such as portable devices, backlighting, and general illumination. This LED driver is part of Texas Instruments' commitment to delivering high-performance power management solutions.

Key Features

  • Constant Current and Constant Voltage: The LM3410XMFE/NOPB operates as a constant current source for driving LEDs, ensuring consistent brightness and performance. It can also be configured for constant voltage applications.
  • Adjustable Output: Users can adjust the output current from 525 mA down to 0 mA, providing flexibility in controlling the brightness of the connected LEDs.
  • High Efficiency: With an efficiency rating of up to 90%, this device minimizes power loss, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: The device supports an input voltage range of 2.7V to 5.5V, allowing for use with various power sources.
  • Compact MSOP-8 Package: The small form factor of the MSOP-8 package enables integration into space-constrained designs without compromising performance.

Applications

The LM3410XMFE/NOPB is well-suited for a multitude of applications, including:

  • LED Backlighting for LCD displays
  • Portable Flashlights and Torches
  • General LED Lighting
  • Automotive and Avionic Lighting

Quality and Reliability

As with all Texas Instruments products, the LM3410XMFE/NOPB is manufactured to the highest quality standards. The device's robust design ensures reliable operation over a wide temperature range, making it a dependable choice for both industrial and consumer applications.

Environmental Compliance

The "NOPB" suffix indicates that this product is part of TI's green initiative, being lead-free (Pb-free) and RoHS compliant. This commitment to environmental sustainability ensures that the LM3410XMFE/NOPB can be used in products designed for global markets with strict environmental regulations.

You May Also Be Interested in

Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9785 $51.4410
62+ $1.6234 $100.6508
96+ $1.5727 $150.9792
132+ $1.5220 $200.9040
170+ $1.4712 $250.1040
228+ $1.3190 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,260 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess