EN
  • EN
  • DE

LM3410XQMF

Part No LM3410XQMF
Manufacturer Texas Instruments
Description 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198795-LM3410XQMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3410XQMF CAD Model

Description

The LM3410XQMF from Texas Instruments is a highly efficient, versatile, and compact integrated circuit designed specifically for driving LEDs in a wide array of applications. This constant current LED driver is capable of delivering a fixed output current that provides consistent lighting performance, which is essential for applications requiring stable luminance.

One of the standout features of the LM3410XQMF is its wide input voltage range, which allows it to operate from various power supplies, making it suitable for battery-powered devices, automotive lighting, and portable applications. Its ability to handle a range of input voltages also means it can be used across different regions and power conditions without the need for additional regulation.

Efficiency is key when it comes to LED drivers, and the LM3410XQMF excels in this area. It boasts a high efficiency rate, which not only conserves energy but also reduces the heat generated by the device. This contributes to the longevity of both the driver and the LEDs it powers, resulting in a more sustainable and cost-effective solution for manufacturers and consumers alike.

The LM3410XQMF is designed with a switch-mode architecture, which contributes to its efficiency and allows for smaller external components. This results in a compact overall footprint, making it an excellent choice for space-constrained applications such as handheld devices, LED backlighting for displays, and other portable electronics.

Additionally, the driver includes features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring reliable operation and protection for the LED array. These safeguards help prevent damage due to abnormal operating conditions, further enhancing the durability and reliability of the end product.

With its robust design, high efficiency, and built-in protection features, the Texas Instruments LM3410XQMF LED driver is an optimal solution for designers looking to create high-performance, long-lasting LED lighting systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6385 $50.7465
22+ $4.6265 $101.7830
34+ $4.4819 $152.3846
47+ $4.3374 $203.8578
60+ $4.1928 $251.5680
80+ $3.7590 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess