EN
  • EN
  • DE

LM3410XQMFX

Part No LM3410XQMFX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198796-LM3410XQMFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, LED Lighting
Ultra Librarian 3D Model Ultra Librarian LM3410XQMFX CAD Model

Description

Introducing the LM3410XQMFX LED Driver from Texas Instruments

The LM3410XQMFX is a versatile and efficient constant current LED driver designed by Texas Instruments (TI) to cater to a wide range of lighting applications. This compact, high-performance device is suitable for driving LEDs in systems that require precision illumination control, such as automotive lighting, industrial displays, and general-purpose LED backlighting.

As a step-up (boost) converter, the LM3410XQMFX is capable of converting a lower voltage input to a higher voltage output, which is essential for driving strings of LEDs that require voltages higher than the available input supply. The device operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for use with various power sources, including batteries and standard power rails.

The LM3410XQMFX ensures consistent and reliable LED brightness by providing a constant current output, which can be set with an external resistor. This feature not only protects the LEDs from overcurrent conditions but also maintains consistent light output, which is critical for applications where uniformity is key.

With its high switching frequency of up to 2.2MHz, the LM3410XQMFX allows for the use of small, low-cost inductors and capacitors, thereby reducing the overall footprint and cost of the lighting solution. Additionally, the high frequency enables faster response times and improved dimming performance, which is essential for applications that require dynamic lighting effects or power-saving modes.

One of the key features of the LM3410XQMFX is its integrated soft-start function, which gradually ramps up the current to the desired level, preventing inrush current that could potentially damage the LEDs or the power supply. Furthermore, the device is equipped with thermal shutdown protection, ensuring it operates within safe temperature limits.

The LM3410XQMFX is available in a compact SOT-6 package, making it an ideal choice for space-constrained applications. With its robust design and comprehensive feature set, the LM3410XQMFX from Texas Instruments stands out as a reliable and efficient solution for powering high-brightness LEDs.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2364 $50.8368
29+ $3.4761 $100.8069
45+ $3.3674 $151.5330
62+ $3.2588 $202.0456
80+ $3.1502 $252.0160
107+ $2.8243 $302.2001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 827 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess