EN
  • EN
  • DE

LM3490IM5X-3.3/NOPB

Part No LM3490IM5X-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 100MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000794-LM3490IM5X-3.3/NOPB
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - Linear
Package Tape & Reel (TR)
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Supplier Device Package SOT-23-5
Control Features Enable
Base Product Number LM3490
Current - Quiescent (Iq) 4 mA
Ultra Librarian 3D Model Ultra Librarian LM3490IM5X-3.3/NOPB CAD Model

Description

Product Overview: LM3490IM5X-3.3/NOPB

The LM3490IM5X-3.3/NOPB is a robust, high-quality voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.3V with up to 100 mA of load current. This low dropout (LDO) regulator is ideal for a variety of applications, including consumer electronics, portable devices, and industrial equipment where efficient power management is essential.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, suitable for powering 3.3V logic and analog circuits.
  • Output Current: Capable of delivering up to 100 mA, making it suitable for small-scale applications.
  • Low Dropout: With a low dropout voltage, it maintains regulation even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • Thermal Overload Protection: Ensures the device operates within safe temperature ranges, providing reliability and longevity.
  • Short Circuit Protection: Protects the regulator and the connected load from damage due to short-circuit conditions.
  • Stable with Low-ESR Capacitors: Stable with ceramic capacitors, which reduces the size and cost of the capacitors required.
  • Package: Available in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

The LM3490IM5X-3.3/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable media players
  • Wireless communication systems
  • Power management for microcontrollers

Quality and Environmental Compliance

This product is supplied in a "No-Pb" (lead-free) package, denoted by the "NOPB" suffix in the part number, reflecting Texas Instruments' commitment to environmental sustainability. It complies with RoHS standards, ensuring that it is free from hazardous substances commonly found in electronic components.

With its combination of features, the LM3490IM5X-3.3/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6018 $56.0630
80+ $1.3143 $105.1440
120+ $1.2733 $152.7960
165+ $1.2322 $203.3130
210+ $1.1911 $250.1310
285+ $1.0679 $304.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess