EN
  • EN
  • DE

LT3514EFE

Part No LT3514EFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL 24TSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 2A, 1A 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 3.2V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 36V
Current - Output 2A, 1A
Frequency - Switching 270kHz ~ 2.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337988-LT3514EFE
Ultra Librarian 3D Model Ultra Librarian LT3514EFE CAD Model

Description

Analog Devices Inc. presents the LT3514EFE – A Robust, Multi-Output Power Converter

The LT3514EFE is a versatile and highly efficient power management IC designed by Analog Devices Inc., a leader in the semiconductor industry. This multi-output power converter is specifically engineered to cater to the demanding needs of automotive, industrial, and distributed power systems. Its robust design and multiple features make it an ideal solution for applications requiring reliable and consistent power delivery.

Key Features of the LT3514EFE

  • Multi-Output Capability: The LT3514EFE offers multiple regulated outputs, which can be adjusted to suit various voltage requirements, making it highly adaptable for different circuit designs.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 36V, the device is capable of operating efficiently across a broad spectrum of supply voltages, ensuring compatibility with various power sources.
  • Integrated Boost and Catch Diodes: This feature simplifies the circuit design by reducing the number of external components required, which can help save board space and reduce system cost.
  • High Efficiency: The LT3514EFE is designed to maximize power efficiency, which is critical for reducing heat generation and improving system reliability.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against excessive temperature conditions, thus enhancing the overall durability of the system.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 2.5MHz, allowing for flexibility in balancing efficiency and component size.

Applications and Performance

The LT3514EFE excels in a variety of applications where multiple power outputs and high reliability are essential. It is particularly well-suited for automotive applications, such as infotainment systems and GPS, where the wide input voltage range can accommodate the fluctuations typical in automotive power supplies. Its high efficiency and thermal protection features also make it a strong candidate for industrial power systems, where equipment may operate in harsh environments and require consistent performance.

With its integrated features and robust design, the LT3514EFE from Analog Devices Inc. is a comprehensive solution for designers looking to enhance the performance and reliability of their multi-output power systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4042 $57.6168
9+ $11.8188 $106.3692
14+ $11.4495 $160.2930
19+ $11.0801 $210.5219
24+ $10.7108 $257.0592
32+ $9.6028 $307.2896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess