EN
  • EN
  • DE

LM3503ITLX-35/NOPB

Part No LM3503ITLX-35/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 35V
Channel Output Current 750mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DSBGA
Win Source Part Number 1053871-LM3503ITLX-35/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3503ITLX-35/NOPB CAD Model

Description

Product Overview: LM3503ITLX-35/NOPB by Texas Instruments

The LM3503ITLX-35/NOPB is a sophisticated, high-efficiency LED driver specifically designed by Texas Instruments to cater to the power requirements of modern mobile devices. This compact and versatile component is ideal for driving white LEDs in series, which are commonly used for backlighting in portable electronics such as smartphones, tablets, and digital cameras.

Key Features

  • Adjustable Output Voltage: The LM3503ITLX-35/NOPB offers an adjustable output voltage range, ensuring compatibility with a variety of LED configurations and allowing for precise control over the brightness of the display.
  • High Efficiency: With an emphasis on energy conservation, the device boasts high efficiency, which translates to longer battery life for portable devices.
  • Small Footprint: The component is designed in a tiny, leadless package, making it a space-saving solution that fits into the increasingly compact designs of modern electronics.
  • Synchronous Switching: Its synchronous switching feature reduces the need for external components, simplifying the design and reducing overall system cost.
  • Protection Features: The LM3503ITLX-35/NOPB includes built-in over-temperature protection and short-circuit protection, ensuring the safety and reliability of the device it powers.

Applications

Due to its versatility and performance, the LM3503ITLX-35/NOPB is suitable for a wide range of applications. It is most commonly used in:

  • Backlighting for LCD displays in portable devices
  • Keypad illumination for mobile phones and handheld devices
  • General LED lighting solutions requiring a compact and efficient driver

Environmental and Quality Certifications

The LM3503ITLX-35/NOPB is a lead-free and RoHS-compliant component, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, it is manufactured to meet the high-quality standards expected from Texas Instruments, ensuring performance and reliability.

Whether you're developing a new handheld device or upgrading an existing product, the LM3503ITLX-35/NOPB from Texas Instruments provides a reliable and efficient solution for your LED driving needs.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess