EN
  • EN
  • DE

LM3526M-L

Part No LM3526M-L
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LM3526 Dual Port USB Power Switch and Over-Current Protection | IC USB POWER SWITCH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 100mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3526
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198983-LM3526M-L
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM3526M-L CAD Model

Description

The LM3526M-L from Texas Instruments is a state-of-the-art integrated circuit designed for managing power distribution in dual USB ports. This high-quality component is specifically engineered to provide a reliable power switch solution for USB peripherals and other applications requiring power distribution and switching.

Key Features:

  • Over-Current Protection: The LM3526M-L is equipped with built-in over-current protection for each output, which ensures that your devices are safeguarded against excessive current that can cause damage.
  • Thermal Shutdown: In the event of an over-temperature condition, the thermal shutdown feature will activate, protecting the device and connected peripherals from potential heat damage.
  • Dual High-Side MOSFETs: This power switch incorporates dual N-Channel MOSFETs, which provide independent power switching for two USB ports.
  • Status Flag: An open-drain status flag output is available for each port, which provides real-time feedback on the state of the port, including fault conditions.
  • Charge Enable Inputs: Charge enable inputs are included to allow for control of charging logic, making the LM3526M-L suitable for battery charger applications.

Applications:

The LM3526M-L is versatile and can be used in a variety of applications. It is ideal for:

  • USB hubs
  • Desktop and notebook computers
  • Monitors and docking stations
  • Peripheral power management
  • Battery chargers and docking stations

Technical Specifications:

  • Supply Voltage Range: 4.5V to 5.5V
  • Continuous Output Current: Up to 1.1A per port
  • Operating Temperature Range: -40°C to 85°C
  • Package: SOIC-8

The LM3526M-L is available in a compact SOIC-8 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to implement USB power distribution with a high degree of protection and control.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2024 $54.1080
90+ $1.1263 $101.3670
140+ $1.0883 $152.3620
200+ $1.0122 $202.4400
260+ $0.9741 $253.2660
325+ $0.9361 $304.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,080 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess