EN
  • EN
  • DE

LM3530UME-40

Part No LM3530UME-40
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827781-LM3530UME-40
Ultra Librarian 3D Model Ultra Librarian LM3530UME-40 CAD Model

Description

The LM3530UME-40 is a highly flexible, feature-rich, white LED driver designed to provide a top-notch solution for display backlighting by Texas Instruments. This chip is specifically engineered to cater to the needs of medium-sized LCD displays that are commonly found in portable devices such as smartphones, tablets, and other handheld gadgets.

Key Features

  • Adjustable Current Drive: The LM3530UME-40 can drive up to 30mA per channel, providing consistent brightness and enhancing the visual quality of the display.
  • High Efficiency: With an integrated boost converter, the device operates at a high efficiency, which is crucial for battery-powered devices, thereby extending battery life.
  • Ambient Light Sensing: It includes an ambient light sensor interface that automatically adjusts backlight brightness in response to changing light conditions, ensuring optimal viewing experiences and power savings.
  • Multiple Dimming Modes: The driver supports both analog and pulse width modulation (PWM) dimming methods, giving designers flexibility in controlling the brightness levels.
  • I<sup>2C Compatible Interface: The inclusion of an I<sup>2C-compatible interface allows for easy programming of the backlight settings and simplifies integration into system designs.

Applications

The LM3530UME-40 is ideal for a variety of applications that require efficient and controlled illumination. It is well-suited for:

  • Smartphone and tablet backlights
  • Portable navigation devices
  • Personal media players
  • Other handheld devices with LCD displays

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM3530UME-40 is no exception. It is built to meet high industry standards, ensuring reliability and performance consistency over a wide temperature range of -40°C to 85°C.

Summary

In summary, the LM3530UME-40 by Texas Instruments is a versatile and efficient solution for controlling the backlighting of medium-sized LCD displays. With its advanced features such as ambient light sensing, flexible dimming options, and I<sup>2C interface, this LED driver is an excellent choice for designers looking to enhance the user experience of portable electronic devices.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5448 $50.8960
48+ $2.0881 $100.2288
75+ $2.0228 $151.7100
103+ $1.9576 $201.6328
133+ $1.8923 $251.6759
177+ $1.6966 $300.2982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,370 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess