EN
  • EN
  • DE

LM3559TLX

Part No LM3559TLX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM3559 Synchronous Boost Flash Driver with Dual 900 mA High Side Current Sources (1.8A Total Flash Current)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199004-LM3559TLX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3559TLX CAD Model

Description

Introducing the Texas Instruments LM3559TLX

The LM3559TLX from Texas Instruments is a versatile and powerful LED driver and flash controller designed to cater to the demanding requirements of mobile devices such as smartphones, digital cameras, and other portable gadgets. This compact yet robust component is engineered to provide a high-intensity flash for camera modules, enhancing the quality of photos and videos in low-light conditions.

Key Features and Benefits

  • High-Performance LED Driver: The LM3559TLX is capable of driving up to 1.2A in flash mode, ensuring that your device's camera is equipped with sufficient lighting for clear and crisp images.
  • Dual LED Support: This driver supports two LEDs, which can be configured independently, allowing for balanced illumination and creative lighting effects.
  • Adaptive Regulation: It features an adaptive regulation method that ensures consistent light output despite variations in battery voltage, which is crucial for maintaining image quality over the battery life.
  • Integrated Safety Features: The device includes over-voltage, over-temperature, and LED fault protection, safeguarding the system from potential damage.
  • Programmable Current Levels: With programmable current levels, designers have the flexibility to adjust the flash intensity according to the specific needs of their application.
  • I<sup>2C-Compatible Interface: An I<sup>2C-compatible interface allows for easy integration and control within a digital system, providing a seamless user experience.

Applications

The LM3559TLX is ideal for a range of applications that require high-quality LED flash capabilities. Its primary use is in mobile devices, but it can also be applied in action cameras, security cameras, and other portable electronic devices where a compact and efficient lighting solution is necessary.

Technical Specifications

Operating within a wide input voltage range of 2.7V to 5.5V, the LM3559TLX is designed to be flexible and compatible with a variety of power sources. The advanced package design ensures minimal footprint and low profile, making it suitable for the increasingly slim designs of modern portable electronics.

With the LM3559TLX, Texas Instruments continues to demonstrate its commitment to providing innovative, high-quality components that push the boundaries of what's possible in mobile device technology.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess