EN
  • EN
  • DE

LM35DZ/LFT1

Part No LM35DZ/LFT1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG 0C-100C TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 100°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name LM35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-35151-2, 296-35151-1, -296-35151-ND, LM35DZLFT1, 296-35151-ND, LM35DZ/LFT1-ND, 296-35151
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877360-LM35DZ/LFT1
Ultra Librarian 3D Model Ultra Librarian LM35DZ/LFT1 CAD Model

Description

LM35DZ/LFT1 Precision Centigrade Temperature Sensor

The LM35DZ/LFT1 is a precision integrated-circuit temperature sensor from Texas Instruments that offers a linearly proportional voltage output to the Centigrade temperature. It is an essential component for a wide range of temperature monitoring applications. The LM35 series are precision temperature sensors which can be easily calibrated. They provide a voltage output that is directly proportional to the Celsius temperature, making it inherently immune to noise and other disturbances.

Key Features:

  • Accurate Measurements: The LM35DZ/LFT1 has a temperature range of -55°C to +150°C with an ensured accuracy of ±0.5°C at room temperature and ±0.75°C over a range of -55°C to +150°C.
  • Low Voltage Operation: It operates from 4V to 30V and only draws 60 µA current, making it ideal for battery-powered applications.
  • Calibrated Directly in Celsius: The output voltage is 10mV/°C, eliminating the need for additional calibration to measure temperatures in Celsius.
  • Low Self-Heating: Its low self-heating, less than 0.1°C in still air, prevents it from affecting the temperature reading.
  • Non-linearity: The sensor has a typical non-linearity of only ±0.25°C, ensuring precise readings across its full operating range.

Applications:

  • Environmental controls
  • Temperature monitoring systems
  • HVAC systems
  • Automotive temperature control
  • Medical equipment
  • Process control and industrial automation
  • Consumer electronics

Advantages:

The LM35DZ/LFT1 temperature sensor is preferred over linear temperature sensors calibrated in Kelvin, as the user is not required to subtract a large constant voltage from the output to obtain convenient Centigrade scaling. Moreover, the LM35DZ/LFT1 does not require any external calibration or trimming to provide typical accuracies. Its low output impedance, linear output, and precise inherent calibration make interfacing to readout or control circuitry especially easy.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0684 $51.7100
59+ $1.6972 $100.1348
92+ $1.6441 $151.2572
126+ $1.5911 $200.4786
163+ $1.5381 $250.7103
218+ $1.3790 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,070 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess