EN
  • EN
  • DE

LM3671QMFX-1.2/NOPB

Part No LM3671QMFX-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 0.6A SYNC SOT23 / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 1.2V 0.6A Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778984-LM3671QMFX-1.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3671-Q1
Introduction Date April 29, 2017
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3671QMFX-1.2/NOPB CAD Model

Description

Product Overview: LM3671QMFX-1.2/NOPB

The LM3671QMFX-1.2/NOPB is a high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is part of TI's extensive portfolio of voltage regulators, catering to a wide range of applications where energy efficiency and small form factor are critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is ideal for powering low-voltage digital cores in various electronics.
  • High Efficiency: With an efficiency rating of up to 92%, the LM3671QMFX-1.2/NOPB ensures minimal power loss during voltage conversion, extending battery life for portable applications.
  • Load Capability: It can deliver up to 600mA of continuous load current, making it suitable for a range of medium-power devices.
  • Switching Frequency: The IC operates at a high switching frequency of 2MHz, which allows the use of small, low-profile inductors and capacitors, reducing the overall solution size.
  • Low Ripple: The device is designed to produce low output voltage ripple, ensuring clean and stable power delivery to sensitive electronic components.
  • Advanced Packaging: Housed in a compact 5-pin SOT-23 package, the LM3671QMFX-1.2/NOPB is optimized for space-constrained applications.

Applications

The LM3671QMFX-1.2/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Wireless LAN and Bluetooth® Modules
  • Portable Media Players
  • Digital Cameras and Audio Devices
  • GPS Receivers

Quality and Reliability

TI's commitment to quality is evident in the LM3671QMFX-1.2/NOPB, which is provided in a lead-free, RoHS-compliant package. The NOPB designation indicates that the product is free of lead and other environmentally hazardous substances, aligning with global standards for environmental responsibility and user safety.

Conclusion

The LM3671QMFX-1.2/NOPB from Texas Instruments is a highly efficient, compact, and reliable solution for a wide range of power management needs. Its high efficiency, low ripple, and small footprint make it an excellent choice for designers looking to optimize their power systems in portable and space-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess