EN
  • EN
  • DE

LM36922YFFR

Part No LM36922YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC WHITE LED DVR 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 12-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFBGA, DSBGA
Case / Package 12-DSBGA
Family Name LM36922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51274-2, 296-51274-1, 296-51274-6, LM36922YFFR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923159-LM36922YFFR
Ultra Librarian 3D Model Ultra Librarian LM36922YFFR CAD Model

Description

The LM36922YFFR is a high-efficiency, easy-to-use LED driver designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This compact and versatile component is engineered to provide a consistent and reliable power supply for backlighting solutions in various applications such as smartphones, tablets, and other portable devices that require high brightness and advanced light control.

Key Features

  • High Efficiency: The LM36922YFFR is optimized for efficiency, which helps in reducing power consumption and extending battery life in portable devices.
  • Adjustable Brightness: It offers a wide range of brightness levels, which can be easily adjusted to suit the user's needs, enhancing the overall user experience.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing for more efficient use of the available space on a PCB.
  • Thermal Management: The device includes features for thermal protection, ensuring reliable operation under varying temperature conditions.
  • Flexible Power Supply: It supports a broad input voltage range, providing design flexibility for different system power architectures.

Applications

The LM36922YFFR is suitable for a variety of applications that require high-quality LED backlighting. Its precision and control make it an excellent choice for:

  • Smartphone screens
  • Tablet displays
  • Portable navigation devices
  • Personal media players
  • Other handheld devices

Quality and Reliability

As with all Texas Instruments products, the LM36922YFFR is manufactured to high standards of quality and reliability. Customers can trust in the performance and longevity of this LED driver, which is backed by Texas Instruments' commitment to excellence in engineering and production.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and design resources provided by Texas Instruments. These documents offer comprehensive information on the LM36922YFFR's electrical characteristics, pin configurations, application circuits, and more, enabling informed decision-making for system integration.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4512 $50.7920
85+ $1.1908 $101.2180
135+ $1.1536 $155.7360
180+ $1.1163 $200.9340
235+ $1.0791 $253.5885
315+ $0.9675 $304.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess