EN
  • EN
  • DE

LM3743MMX-1000/NOPB

Part No LM3743MMX-1000/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 76%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSSOP
Win Source Part Number 131218-LM3743MMX-1000/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3743MMX-1000/NOPB CAD Model

Description

The LM3743MMX-1000/NOPB is an advanced, high-performance power management product from Texas Instruments, a globally renowned company in the field of semiconductor design and manufacturing.

  • Function: Hot-swap controller
  • Adjustable Current Limit: Yes
  • Circuit Breaker Functionalities: Yes
  • Power-Good Feature: Yes
  • Package: 10-pin VSSOP
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Molding Compound: "Green"

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess