EN
  • EN
  • DE

LM3754EVAL/NOPB

Part No LM3754EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LM3754 EVAL BOARD / LM3754 Voltage Mode PWM Controller 1.188VDC to 1.212VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Output Current 100A
Voltage - Input 6 V ~ 18 V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3754
Win Source Part Number 779004-LM3754EVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LM3754
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3754EVAL/NOPB CAD Model

Description

The LM3754EVAL/NOPB is a meticulously designed evaluation board from Texas Instruments, created to showcase the capabilities of the LM3754 dual-phase, dual-output synchronous buck controller. This powerful and versatile controller is engineered to provide high-efficiency power conversion for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Dual-Phase Operation: The LM3754 controller operates in a dual-phase mode, enabling it to handle higher current loads with improved thermal performance and reduced output voltage ripple.
  • Flexible Power Management: With its dual-output configuration, the evaluation board can simultaneously manage two independent power rails, making it ideal for complex systems that require multiple voltage levels.
  • High Efficiency: The synchronous buck design ensures high conversion efficiency, which is critical for reducing heat and improving the reliability of the end application.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the LM3754 controller to optimize performance for specific applications, balancing efficiency and component size.
  • Integrated Protection Features: The evaluation board includes overvoltage, undervoltage, and thermal shutdown protection to safeguard the system under adverse conditions.

Applications

The LM3754EVAL/NOPB is suitable for a variety of applications that demand high-performance power management solutions. Its versatility allows it to be used in:

  • Telecommunication Infrastructure
  • Networking Equipment
  • Industrial and Test Equipment
  • Server and Storage Systems

Design and Layout

The evaluation board's design prioritizes ease of use and flexibility. It features a comprehensive layout that includes input and output connectors, test points, and onboard indicators to monitor performance. The board also provides configuration jumpers and potentiometers for quick adjustments and optimization during testing.

Support and Resources

Texas Instruments offers extensive support and resources for the LM3754EVAL/NOPB, including detailed datasheets, application notes, and design tools. This support ensures that designers can fully leverage the capabilities of the evaluation board to accelerate the development cycle and enhance the performance of their end products.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess