EN
  • EN
  • DE

LM385BDE4-1-2

Part No LM385BDE4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.235V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60µVrms
Current - Cathode 15 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM385
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 616513-LM385BDE4-1-2
Ultra Librarian 3D Model Ultra Librarian LM385BDE4-1-2 CAD Model

Description

Product Overview: LM385BDE4-1-2

The LM385BDE4-1-2 is a precision micro-power voltage reference from Texas Instruments, a leader in the semiconductor industry. This product is designed to provide a stable reference voltage of 1.2 volts, which is crucial for various applications where voltage accuracy is paramount.

Key Features

  • Reference Voltage: Precisely 1.2 volts, ideal for applications requiring a low-voltage reference.
  • Low Dynamic Impedance: Ensures stable voltage under varying load conditions.
  • Wide Operating Current: Supports an operating current range from 20 µA to 20 mA, accommodating a diverse set of applications.
  • High Stability: Over temperature and time, the reference voltage remains consistent, ensuring long-term reliability.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Applications

The LM385BDE4-1-2 is versatile and can be used in a variety of electronic systems, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Power supplies
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Voltage monitoring
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM385BDE4-1-2 is manufactured with this commitment in mind, ensuring it meets the stringent requirements of industrial and consumer applications. Its robust design allows it to perform reliably in harsh environments, making it a trusted choice for engineers and designers.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, on the Texas Instruments website. Additionally, TI's support team is available to assist with any technical queries or design challenges that may arise when using the LM385BDE4-1-2.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $10.8970
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $0.9251
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1686
Linear Technology
Precision Reference
Lowest to $5.0427
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess