EN
  • EN
  • DE

LM385DG4-1-2

Part No LM385DG4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054036-LM385DG4-1-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM385DG4-1-2 CAD Model

Description

The LM385DG4-1-2 is a precision micro-power voltage reference from Texas Instruments, an industry leader in analog ICs. This device is designed to offer a stable and accurate reference voltage for various applications, making it a crucial component in many electronic systems.

Key Features

  • Voltage Accuracy: The LM385DG4-1-2 provides a precise voltage reference with a nominal value of 1.2 volts. Its high accuracy ensures reliable performance in critical applications.
  • Low Power Consumption: As a micro-power device, it is optimized for battery-powered and energy-efficient applications, ensuring minimal power drain on the system.
  • Temperature Stability: This voltage reference maintains its accuracy over a wide temperature range, making it suitable for use in environments with varying temperatures.
  • Wide Operating Current Range: The LM385DG4-1-2 operates over a broad current range, providing design flexibility and compatibility with a variety of circuits.
  • Package Type: The device comes in an SOP (Small Outline Package), which is ideal for space-constrained applications.

Applications

The LM385DG4-1-2 is versatile and can be used in a multitude of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Energy management systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM385DG4-1-2 is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications alike. With its robust design and proven performance, this voltage reference is a trusted component for precision electronics.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess