EN
  • EN
  • DE

LM3880QMFX-1AB/NOPB

Part No LM3880QMFX-1AB/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6  /  Power Supply Controller Automotive, Power Supply Sequencer SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Automotive, Power Supply Sequencer
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 25 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM3880
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM3880QMFX-1AB,LM3880QMFX-1AB-ND,TEXTISLM3880QMFX-1AB/NOPB,2156-LM3880QMFX-1AB/NOPB
Standard Package 3,000
Win Source Part Number 1070049-LM3880QMFX-1AB/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3880QMFX-1AB/NOPB CAD Model

Description

Product Overview: LM3880QMFX-1AB/NOPB

The LM3880QMFX-1AB/NOPB is a simple power sequencer offered by Texas Instruments, a leader in semiconductor solutions. This particular device is designed to manage the power-up and power-down sequence of multiple power supplies in a system. By ensuring that voltage rails come up and go down in a controlled manner, the LM3880 can help prevent system errors and improve the reliability of electronic systems.

Key Features

  • Simple Sequencing: The LM3880 offers an easy-to-use sequencing solution with a fixed sequence order that requires minimal external components.
  • Adjustable Delay: Users can set the desired delay time between the enable signals for the power supplies by selecting the appropriate external capacitor values.
  • Low Voltage Operation: This device operates at a low voltage range, making it suitable for modern low-voltage applications.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: The LM3880QMFX-1AB/NOPB is specified for operation over a wide temperature range, ensuring reliable performance in various environments.

Applications

The LM3880QMFX-1AB/NOPB is versatile and can be used in a wide range of applications, including:

  • Sequential power-up/down of systems
  • Power supply tracking and management
  • Server and telecom power systems
  • Industrial and automotive electronics
  • Complex multi-rail power systems

Quality and Reliability

As with all Texas Instruments products, the LM3880QMFX-1AB/NOPB is manufactured to high standards of quality and reliability. The device is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in a wide range of commercial and industrial markets. Additionally, the 'NOPB' designation indicates that this product is offered without lead-containing finishes, making it a more environmentally friendly option for electronic designs.

Ordering Information

The full part number for this power sequencer is LM3880QMFX-1AB/NOPB, where 'QMFX' refers to the package type and '1AB' denotes the specific device version. This product is available from Texas Instruments and authorized distributors, ensuring easy access and support for designers and engineers.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Intersil
Lowest to $2.8378
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0996 $50.3904
59+ $1.7228 $101.6452
90+ $1.6689 $150.2010
124+ $1.6151 $200.2724
161+ $1.5613 $251.3693
215+ $1.3997 $300.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess